Search
Filters

AON7407

Part No : AON7407
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 20V 14.5A 8DFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
260+
€0.188
€48.824
610+
€0.159
€96.926
940+
€0.154
€144.835
1,295+
€0.149
€193.298
1,670+
€0.144
€241.232
2,225+
€0.130
€289.261
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 27,157 pieces can ship immediately
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 14.5A (Ta), 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 53nC @ 4.5V
Max Input Capacitance 4195pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 3.1W (Ta), 29W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 14A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 009822-AON7407
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Sufficient

AON7407, produced by Alpha & Omega Semiconductor Inc., is a P-Channel MOSFET transistor in 8-DFN (3x3) SMD (SMT) package. The features include 20V drain-source breakdown voltage, 14.5A (Ta), 40A (Tc) continuous drain current at 25°C ,900mV @ 250μA gate-source threshold voltage. AON7407 is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 14.5A (Ta), 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 53nC @ 4.5V
Max Input Capacitance 4195pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 3.1W (Ta), 29W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 14A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 009822-AON7407
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AON7407
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
AON7407 Price

AON7407 Datasheet
AON7407 Application

AON7407 Replacement
AON7407 Pdf

AON7407 Pinout
AON7407 Image

AON7407 Picture
AON7407 In Stock

AON7407 Distributor
AON7407 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
- RF Receiver 925MHz ~ 2.175GHz PCB, Surface Mount 28-TQFN (5x5)
2
5 V Differential PECL to TTL Translator
81
Octal D-Type Latch with 3-STATE Outputs | IC LATCH OCT D-TYPE 3ST 20DIP
778
White LED Adaptive 1.5X/1X Switched Capacitor Current Driver | IC LED DRIVER RGLTR DIM 14WSON
380
IC REG BUCK ADJ 0.5A SYNC 10TDFN
24

Top Sellers