Search
Filters

AOTF8N60

Part No :
AOTF8N60
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 8A TO220F
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 172 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 35nC @ 10V
Max Input Capacitance 1370pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 50W (Tc)
Maximum Rds On at Id,Vgs 900 mOhm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3F
Dimension TO-220-3 Full Pack
Win Source Part Number 039221-AOTF8N60
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
AOTF8N60, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-220-3F Through Hole package. The features include 600V drain-source breakdown voltage, 8A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. AOTF8N60 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 35nC @ 10V
Max Input Capacitance 1370pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 50W (Tc)
Maximum Rds On at Id,Vgs 900 mOhm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3F
Dimension TO-220-3 Full Pack
Win Source Part Number 039221-AOTF8N60
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOTF8N60
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
AOTF8N60 Price

AOTF8N60 Datasheet
AOTF8N60 Application

AOTF8N60 Replacement
AOTF8N60 Pdf

AOTF8N60 Pinout
AOTF8N60 Image

AOTF8N60 Picture
AOTF8N60 In Stock

AOTF8N60 Distributor
AOTF8N60 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
3A 550 kHz Synchronous SIMPLE SWITCHER Buck Regulator | IC REG BUCK 1.2V 3A 14HTSSOP
28
IC ENCODER LINEAR 20-TSSOP
IC OPAMP VFB 340MHZ SOT23-5
750
RF Power Field Effect Transistors
IC SWITCH HISIDE SMART TO252-5
504
MOSFET P-CH 30V 5.8A 6TSOP
12257
IC EEPROM 128KBIT 1MHZ 8TSSOP
4098
NOR Flash Parallel 3V/3.3V 128M-bit 16M x 8/8M x 16 75ns 56-Pin TSOP Tray
5

Top Sellers