Search
Filters

AOTF9N90

Part No : AOTF9N90
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 900V 9A TO220F
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 80 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Dimension TO-220-3 Full Pack
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 50W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 2560pF @ 25V
Max Gate Charge 58nC @ 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 9A (Tc)
Drain-Source Breakdown Voltage 900V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer Alpha & Omega Semiconductor Inc.
Categories Discrete Semiconductor Products
Maximum Rds On at Id,Vgs 1.3 Ohm @ 4.5A, 10V
Case / Package TO-220-3F
Win Source Part Number 039222-AOTF9N90
AOTF9N90, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-220-3F Through Hole package. The features include 900V drain-source breakdown voltage, 9A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. AOTF9N90 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Dimension TO-220-3 Full Pack
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 50W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 2560pF @ 25V
Max Gate Charge 58nC @ 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 9A (Tc)
Drain-Source Breakdown Voltage 900V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer Alpha & Omega Semiconductor Inc.
Categories Discrete Semiconductor Products
Maximum Rds On at Id,Vgs 1.3 Ohm @ 4.5A, 10V
Case / Package TO-220-3F
Win Source Part Number 039222-AOTF9N90
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOTF9N90
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
AOTF9N90 Price

AOTF9N90 Datasheet
AOTF9N90 Application

AOTF9N90 Replacement
AOTF9N90 Pdf

AOTF9N90 Pinout
AOTF9N90 Image

AOTF9N90 Picture
AOTF9N90 In Stock

AOTF9N90 Distributor
AOTF9N90 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC EEPROM 32KBIT 5MHZ 8SOP
400
Quad Analog Switch/ Multiplexer/Demultiplexer
IC FPGA 260 I/O 352MBGA
9
IC SENSOR MAXTOUCH
11
BOARD EVAL FOR LTC3440EDD
15000
IC TXRX RS-232 DUAL 5V 16SOIC
70