Search
Filters

AUIRF7736M2TR

Part No : AUIRF7736M2TR
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 179A DIRECTFET
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
€1.769
€53.071
65+
€1.498
€97.335
100+
€1.452
€145.220
140+
€1.407
€196.972
180+
€1.362
€245.103
240+
€1.225
€293.985
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 22A (Ta), 108A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 150μA
Max Gate Charge 108nC @ 10V
Max Input Capacitance 4267pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 63W (Tc)
Maximum Rds On at Id,Vgs 3 mOhm @ 65A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DIRECTFET M4
Dimension DirectFET Isometric M4
Win Source Part Number 199525-AUIRF7736M2TR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
AUIRF7736M2TR, produced by Infineon Technologies, is a N-Channel MOSFET transistor in DIRECTFET M4 SMD (SMT) package. The features include 40V drain-source breakdown voltage, 22A (Ta), 108A (Tc) continuous drain current at 25°C ,4V @ 150μA gate-source threshold voltage. AUIRF7736M2TR is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 22A (Ta), 108A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 150μA
Max Gate Charge 108nC @ 10V
Max Input Capacitance 4267pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 63W (Tc)
Maximum Rds On at Id,Vgs 3 mOhm @ 65A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DIRECTFET M4
Dimension DirectFET Isometric M4
Win Source Part Number 199525-AUIRF7736M2TR
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AUIRF7736M2TR
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
AUIRF7736M2TR Price

AUIRF7736M2TR Datasheet
AUIRF7736M2TR Application

AUIRF7736M2TR Replacement
AUIRF7736M2TR Pdf

AUIRF7736M2TR Pinout
AUIRF7736M2TR Image

AUIRF7736M2TR Picture
AUIRF7736M2TR In Stock

AUIRF7736M2TR Distributor
AUIRF7736M2TR Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC COMPARATOR IDENTITY 8B 20SOIC
62
General Purpose CMOS Rail-to-Rail Amplifiers
602
IC MCU 8BIT 4KB OTP 20TSSOP
Micro Chip Fuse
500
Lithium-Ion Linear Battery Charger Controller
308
IC GATE AND 3CH 3-INP 14-SO
1652
MIC SISONIC MINI DIGITAL
1192
IC GATE AND 4CH 2-INP 14-TSSOP
250

Top Sellers