Search
Filters

AUIRFR540ZTRL

MOSFET N CH 100V 35A DPAK
Manufacturer: Infineon Technologies
rohs
Availability: 200 In Stock
AUIRFR540ZTRL, produced by Infineon Technologies, is a N-Channel MOSFET transistor in DPAK SMD (SMT) package. The features include 100V drain-source breakdown voltage, 35A (Tc) continuous drain current at 25°C ,4V @ 50μA gate-source threshold voltage. AUIRFR540ZTRL is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 50μA
Max Gate Charge 59nC @ 10V
Max Input Capacitance 1690pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 91W (Tc)
Maximum Rds On at Id,Vgs 28.5 mOhm @ 21A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 138275-AUIRFR540ZTRL
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 50μA
Max Gate Charge 59nC @ 10V
Max Input Capacitance 1690pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 91W (Tc)
Maximum Rds On at Id,Vgs 28.5 mOhm @ 21A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 138275-AUIRFR540ZTRL
AUIRFR540ZTRL Price

AUIRFR540ZTRL Datasheet
AUIRFR540ZTRL Application

AUIRFR540ZTRL Replacement
AUIRFR540ZTRL Pdf

AUIRFR540ZTRL Pinout
AUIRFR540ZTRL Image

AUIRFR540ZTRL Picture
AUIRFR540ZTRL In Stock

AUIRFR540ZTRL Distributor
AUIRFR540ZTRL Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 40V 100A TO-220
106011
IC CODEC AC'97 MIC/JACK 32-QFN
2929
IC SRAM 4MBIT 55NS 48VFBGA
376
IC EEPROM 8KBIT 1MHZ 8SOIC
454006
IC VREF SERIES 1.25V SOT23-3
15000
Special Information Tone Detector
2180
IC LED DRVR RGLTR 350MA SOT23-5
28612
80mΩ, 1.5A/0.6A High-Side Power Switches with Flag
138063
Schottky barrier diode
1213