Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

BSC050NE2LS

Part No :
BSC050NE2LS
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 25V 39A TDSON-8
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
95+
€0.5070
€48.114
215+
€0.4410
€94.757
325+
€0.4280
€139.024
450+
€0.4150
€186.661
575+
€0.4030
€231.591
765+
€0.3650
€279.076
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 36,000 pieces
MOQ: 95 pcs
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
Supply and Demand Status Sufficient
Family Name BSC050NE2LS
Introduction Date February 24, 2010
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
MCP87050T-U/MF;   RJK0210DPA-00-J5A; CSD58887Q3;  
Fake Threat In the Open Market 40 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 005109-BSC050NE2LS
Dimension 8-PowerTDFN
Case / Package PG-TDSON-8
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 5 mOhm @ 30A, 10V
Power Dissipation (Max) 2.5W (Ta), 28W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 760pF @ 12V
Max Gate Charge 10.4nC @ 10V
Gate-Source Threshold Voltage 2V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 39A (Ta), 58A (Tc)
Drain-Source Breakdown Voltage 25V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
BSC050NE2LS, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TDSON-8 SMD (SMT) package. The features include 25V drain-source breakdown voltage, 39A (Ta), 58A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. BSC050NE2LS is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Family Name BSC050NE2LS
Introduction Date February 24, 2010
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
MCP87050T-U/MF;   RJK0210DPA-00-J5A; CSD58887Q3;  
Fake Threat In the Open Market 40 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 005109-BSC050NE2LS
Dimension 8-PowerTDFN
Case / Package PG-TDSON-8
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 5 mOhm @ 30A, 10V
Power Dissipation (Max) 2.5W (Ta), 28W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 760pF @ 12V
Max Gate Charge 10.4nC @ 10V
Gate-Source Threshold Voltage 2V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 39A (Ta), 58A (Tc)
Drain-Source Breakdown Voltage 25V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSC050NE2LS
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
BSC050NE2LS Price

BSC050NE2LS Datasheet
BSC050NE2LS Application

BSC050NE2LS Replacement
BSC050NE2LS Pdf

BSC050NE2LS Pinout
BSC050NE2LS Image

BSC050NE2LS Picture
BSC050NE2LS In Stock

BSC050NE2LS Distributor
BSC050NE2LS Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC POT DIG AUDIO 32TAP SOT23-8
550
Operational Amplifiers
Keystone-Tip ScrewDrivers - Round-Shanks
6
TVS DIODE 24VWM 150VC 0603
95587
SMD MULTILAYER FERRITE CHIP BEADS (HIGH CURRENT)
800
IC MPU MPC8XX 50MHZ 357BGA / MPU PowerQUICC MPC8xx Processor RISC 32bit 0.32um 50MHz 357-Pin BGA Tray
42
TVS DIODE 14.5VWM 25VC SOT23-3
973

Top Sellers