Search
Filters

BSP603S2L

Part No : BSP603S2L
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 5.2A SOT-223
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
105+
$0.490
$51.450
245+
$0.415
$101.675
375+
$0.402
$150.750
515+
$0.390
$200.850
665+
$0.377
$250.705
885+
$0.339
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 17,105 pieces can ship immediately
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 5.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 50μA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 1390pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.8W (Ta)
Maximum Rds On at Id,Vgs 33 mOhm @ 2.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT223-4
Dimension TO-261-4, TO-261AA
Win Source Part Number 201417-BSP603S2L
Family Name BSP603S2L
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
BUK9840-55;  BUK9840-55/CUX;   BUK9840-55,115; 
BSP603S2L, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-SOT223-4 SMD (SMT) package. The features include 55V drain-source breakdown voltage, 5.2A (Ta) continuous drain current at 25°C ,2V @ 50μA gate-source threshold voltage. BSP603S2L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 5.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 50μA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 1390pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.8W (Ta)
Maximum Rds On at Id,Vgs 33 mOhm @ 2.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT223-4
Dimension TO-261-4, TO-261AA
Win Source Part Number 201417-BSP603S2L
Family Name BSP603S2L
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
BUK9840-55;  BUK9840-55/CUX;   BUK9840-55,115; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSP603S2L
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
BSP603S2L Price

BSP603S2L Datasheet
BSP603S2L Application

BSP603S2L Replacement
BSP603S2L Pdf

BSP603S2L Pinout
BSP603S2L Image

BSP603S2L Picture
BSP603S2L In Stock

BSP603S2L Distributor
BSP603S2L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC PWM MONO SWITCHING REG 16SOIC
418
IC SYNTHESIZER LVPECL 8-TSSOP
356
9-BIT ODD/EVEN PARITY GENERATORS/CHECKERS
11
Error Amplifier ICs
90
MOSFET P-CH 100V 36A D2PAK
137
.NPN-Silizium-Fototransistor Silicon NPN Phototransistor
1040
IC BUS TRANCVR 8BIT 20TSSOP
287
1.0 Amp FAST RECOVERY PLASTIC RECTIFIERS
10