WIN SOURCE will be having Chinese New Year Festival  holidays from 26th January to 10th February, 2022.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 10th February.

Sorry for any inconvenience caused. Happy Chinese New Year Festival !

Search
Filters

BSS138W-7-F

Part No :
BSS138W-7-F
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
Trans MOSFET N-CH 50V 0.2A 3-Pin SOT-323 T/R / MOSFET N-CH 50V 200MA SC70-3
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
305+
$0.1660
$50.630
720+
$0.1390
$100.080
1,115+
$0.1350
$150.525
1,530+
$0.1310
$200.430
1,970+
$0.1270
$250.190
2,610+
$0.1150
$300.150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 59,700 pieces
MOQ: 305 pcs
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
Application Field Used in Power Management
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
BSS138W-TP; BSS138W;  BSS138W-TP-HF; 
Supply and Demand Status Sufficient
Fake Threat In the Open Market 34 pct.
Popularity High
Is this a common-used part? Yes
Dimension SC-70, SOT-323
Case / Package SOT-323
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Introduction Date November 03, 2000
Power Dissipation (Max) 200mW (Ta)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 50pF @ 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 200mA (Ta)
Drain-Source Breakdown Voltage 50V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Family Name BSS138W
Maximum Rds On at Id,Vgs 3.5 Ohm @ 220mA, 10V
Win Source Part Number 012159-BSS138W-7-F
BSS138W-7-F, produced by Diodes Incorporated, is a N-Channel MOSFET transistor in SOT-323 SMD (SMT) package. The features include 50V drain-source breakdown voltage, 200mA (Ta) continuous drain current at 25°C ,1.5V @ 250μA gate-source threshold voltage. BSS138W-7-F is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Application Field Used in Power Management
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
BSS138W-TP; BSS138W;  BSS138W-TP-HF; 
Supply and Demand Status Sufficient
Fake Threat In the Open Market 34 pct.
Popularity High
Is this a common-used part? Yes
Dimension SC-70, SOT-323
Case / Package SOT-323
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Introduction Date November 03, 2000
Power Dissipation (Max) 200mW (Ta)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 50pF @ 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 200mA (Ta)
Drain-Source Breakdown Voltage 50V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Family Name BSS138W
Maximum Rds On at Id,Vgs 3.5 Ohm @ 220mA, 10V
Win Source Part Number 012159-BSS138W-7-F
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSS138W-7-F
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
BSS138W-7-F Price

BSS138W-7-F Datasheet
BSS138W-7-F Application

BSS138W-7-F Replacement
BSS138W-7-F Pdf

BSS138W-7-F Pinout
BSS138W-7-F Image

BSS138W-7-F Picture
BSS138W-7-F In Stock

BSS138W-7-F Distributor
BSS138W-7-F Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OFFLINE SWITCH FLYBACK SC74
372
TPS25200-Q1 6.5V AUTOMOTIVE HIGH
738
IC OPAMP VFB 200MHZ 16QSOP
1360
LOW-POWER VOLTAGE COMPARATOR
362
IC VOLT DETECTOR 4.6V SOT89-3
179
Silicon N/P Channel Power MOS FET Power Switching
14

Top Sellers