Search
Filters

BSZ040N04LSGATMA1

Part No : BSZ040N04LSGATMA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 40V 40A TSDSON-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 18A (Ta), 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 36μA
Max Gate Charge 64nC @ 10V
Max Input Capacitance 5100pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 69W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TSDSON-8
Dimension 8-PowerTDFN
Win Source Part Number 104254-BSZ040N04LSGATMA1
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
BSZ040N04LSGATMA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TSDSON-8 SMD (SMT) package. The features include 40V drain-source breakdown voltage, 18A (Ta), 40A (Tc) continuous drain current at 25°C ,2V @ 36μA gate-source threshold voltage. BSZ040N04LSGATMA1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 18A (Ta), 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 36μA
Max Gate Charge 64nC @ 10V
Max Input Capacitance 5100pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 69W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TSDSON-8
Dimension 8-PowerTDFN
Win Source Part Number 104254-BSZ040N04LSGATMA1
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSZ040N04LSGATMA1
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
BSZ040N04LSGATMA1 Price

BSZ040N04LSGATMA1 Datasheet
BSZ040N04LSGATMA1 Application

BSZ040N04LSGATMA1 Replacement
BSZ040N04LSGATMA1 Pdf

BSZ040N04LSGATMA1 Pinout
BSZ040N04LSGATMA1 Image

BSZ040N04LSGATMA1 Picture
BSZ040N04LSGATMA1 In Stock

BSZ040N04LSGATMA1 Distributor
BSZ040N04LSGATMA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Dual, 550kHz, 2-Phase Synchronous Regulators
244
1K/2K/4K SPI Serial CMOS EEPROM
1
TVS DIODE 36.8VWM 59.3VC 1.5KE
234
128 Bit I2C Bus Serial EEPROM
7
SMPS MOSFET | MOSFET N-CH 600V 26A TO-247AC
18
LM35 Precision Centigrade Temperature Sensors
3100

Top Sellers