Search
Filters

BTS244ZE3062AATMA2

Part No : BTS244ZE3062AATMA2
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 35A TO220-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 288 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 130μA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 2660pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Temperature Sensing Diode
Power Dissipation (Max) 170W (Tc)
Maximum Rds On at Id,Vgs 13 mOhm @ 19A, 10V
Temperature Range - Operating -40°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-5
Dimension TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Win Source Part Number 139426-BTS244ZE3062AATMA2
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
BTS244ZE3062AATMA2, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO263-5 SMD (SMT) package. The features include 55V drain-source breakdown voltage, 35A (Tc) continuous drain current at 25°C ,2V @ 130μA gate-source threshold voltage. BTS244ZE3062AATMA2 is used in the -40°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 130μA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 2660pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Temperature Sensing Diode
Power Dissipation (Max) 170W (Tc)
Maximum Rds On at Id,Vgs 13 mOhm @ 19A, 10V
Temperature Range - Operating -40°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TO263-5
Dimension TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Win Source Part Number 139426-BTS244ZE3062AATMA2
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS244ZE3062AATMA2
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
BTS244ZE3062AATMA2 Price

BTS244ZE3062AATMA2 Datasheet
BTS244ZE3062AATMA2 Application

BTS244ZE3062AATMA2 Replacement
BTS244ZE3062AATMA2 Pdf

BTS244ZE3062AATMA2 Pinout
BTS244ZE3062AATMA2 Image

BTS244ZE3062AATMA2 Picture
BTS244ZE3062AATMA2 In Stock

BTS244ZE3062AATMA2 Distributor
BTS244ZE3062AATMA2 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC FLASH 4MBIT 90NS 32VSOP
6
Low-Noise Phase-Locked Loop Clock Driver with 9 Clock Outputs
300
IC CAR RADIO RX AM/FM 32QFN
2
OPTOISO 5KV OPEN COLL 8DIP GW
16
IC TRNSLTR UNIDIRECTIONAL 10UMAX
5
MOSFET N-CH 20V 16A DIRECTFET
531
MOSFET N-CH 30V 50A IPAK
632
IC PA MOD WCDMA UMTS800 10-SMD
639

Top Sellers