Search
Filters

BUK7230-55A,118

Part No :
BUK7230-55A,118
Manufacturer :
NXP
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 55V 38A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,022 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 38A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 1152pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 88W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 128993-BUK7230-55A,118
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
BUK7230-55A,118, produced by NXP, is a N-Channel MOSFET transistor in DPAK SMD (SMT) package. The features include 55V drain-source breakdown voltage, 38A (Tc) continuous drain current at 25°C ,4V @ 1mA gate-source threshold voltage. BUK7230-55A,118 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 38A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 1152pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 88W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 128993-BUK7230-55A,118
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUK7230-55A,118
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
BUK7230-55A,118 Price

BUK7230-55A,118 Datasheet
BUK7230-55A,118 Application

BUK7230-55A,118 Replacement
BUK7230-55A,118 Pdf

BUK7230-55A,118 Pinout
BUK7230-55A,118 Image

BUK7230-55A,118 Picture
BUK7230-55A,118 In Stock

BUK7230-55A,118 Distributor
BUK7230-55A,118 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
NPN SILICON PLANAR MEDIUM POWER TRANSISTOR
4100
MOSFET N-CH 60V 35A 8-SOP ADV
175
MOSFET N-CH 60V 5.0A SO-8
654
IC D-TYPE POS TRG DUAL 56BGA
317
LED ORANGE CLEAR 1209 SMD
2004
IC MCU 8BIT 16KB FLASH 44TQFP
30
FIXED IND 10UH 10A 16.8 MOHM SMD
434

Top Sellers