Search
Filters

BUK7277-55A,118

Part No :
BUK7277-55A,118
Manufacturer :
NXP
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 55V 18A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,816 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 77 mOhm @ 10A, 10V
Power Dissipation (Max) 51W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 422pF @ 25V
Gate-Source Threshold Voltage 4V @ 1mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 18A (Tc)
Drain-Source Breakdown Voltage 55V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
Win Source Part Number 111022-BUK7277-55A,118
BUK7277-55A,118, produced by NXP, is a N-Channel MOSFET transistor in DPAK SMD (SMT) package. The features include 55V drain-source breakdown voltage, 18A (Tc) continuous drain current at 25°C ,4V @ 1mA gate-source threshold voltage. BUK7277-55A,118 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 77 mOhm @ 10A, 10V
Power Dissipation (Max) 51W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 422pF @ 25V
Gate-Source Threshold Voltage 4V @ 1mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 18A (Tc)
Drain-Source Breakdown Voltage 55V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
Win Source Part Number 111022-BUK7277-55A,118
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUK7277-55A,118
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
BUK7277-55A,118 Price

BUK7277-55A,118 Datasheet
BUK7277-55A,118 Application

BUK7277-55A,118 Replacement
BUK7277-55A,118 Pdf

BUK7277-55A,118 Pinout
BUK7277-55A,118 Image

BUK7277-55A,118 Picture
BUK7277-55A,118 In Stock

BUK7277-55A,118 Distributor
BUK7277-55A,118 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Diode Switching 800V 2A 2-Pin DO-15 / 2.0A ULTRA-FAST RECTIFIER
460
IC TXRX RS-232 LP 28-SSOP
200
IC REG LDO 3.3V 0.15A TSOT23-5
219
IC SWITCH HI/LO SIDE 16B 32-SOIC
274
Analog LCD Display Engine for XGA and SXGA Resolutions
438
16 Bits Digital-To-Analog Converter IC
278
IC OPAMP GP 8MHZ 8SOIC
90

Top Sellers