Search
Filters

BUK7535-55A

Part No :
BUK7535-55A
Manufacturer :
NXP
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 55V 35A TO220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 375 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 49 pct.
Popularity Medium
Dimension TO-220-3
Case / Package TO-220AB
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 35 mOhm @ 20A, 10V
Power Dissipation (Max) 85W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 872pF @ 25V
Gate-Source Threshold Voltage 4V @ 1mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 35A (Tc)
Drain-Source Breakdown Voltage 55V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
Win Source Part Number 039729-BUK7535-55A
BUK7535-55A, produced by NXP, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 55V drain-source breakdown voltage, 35A (Tc) continuous drain current at 25°C ,4V @ 1mA gate-source threshold voltage. BUK7535-55A is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 49 pct.
Popularity Medium
Dimension TO-220-3
Case / Package TO-220AB
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 35 mOhm @ 20A, 10V
Power Dissipation (Max) 85W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 872pF @ 25V
Gate-Source Threshold Voltage 4V @ 1mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 35A (Tc)
Drain-Source Breakdown Voltage 55V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
Win Source Part Number 039729-BUK7535-55A
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUK7535-55A
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
BUK7535-55A Price

BUK7535-55A Datasheet
BUK7535-55A Application

BUK7535-55A Replacement
BUK7535-55A Pdf

BUK7535-55A Pinout
BUK7535-55A Image

BUK7535-55A Picture
BUK7535-55A In Stock

BUK7535-55A Distributor
BUK7535-55A Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SENSOR TEMPERATURE I2C 8MSOP
29
64K x 16 HIGH-SPEED CMOS STATIC RAM WITH 3.3V SUPPLY
64
General Purpose Rectifiers(600V 4A)
75

Top Sellers