Search
Filters

BUK7608-40B,118

Part No :
BUK7608-40B,118
Manufacturer :
NXP
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 40V 75A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,949 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 51 pct.
Popularity Medium
Win Source Part Number 119595-BUK7608-40B,118
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 8 mOhm @ 25A, 10V
Power Dissipation (Max) 157W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 2689pF @ 25V
Max Gate Charge 36nC @ 10V
Gate-Source Threshold Voltage 4V @ 1mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 75A (Tc)
Drain-Source Breakdown Voltage 40V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
BUK7608-40B,118, produced by NXP, is a N-Channel MOSFET transistor in D2PAK SMD (SMT) package. The features include 40V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4V @ 1mA gate-source threshold voltage. BUK7608-40B,118 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 51 pct.
Popularity Medium
Win Source Part Number 119595-BUK7608-40B,118
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 8 mOhm @ 25A, 10V
Power Dissipation (Max) 157W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 2689pF @ 25V
Max Gate Charge 36nC @ 10V
Gate-Source Threshold Voltage 4V @ 1mA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 75A (Tc)
Drain-Source Breakdown Voltage 40V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUK7608-40B,118
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
BUK7608-40B,118 Price

BUK7608-40B,118 Datasheet
BUK7608-40B,118 Application

BUK7608-40B,118 Replacement
BUK7608-40B,118 Pdf

BUK7608-40B,118 Pinout
BUK7608-40B,118 Image

BUK7608-40B,118 Picture
BUK7608-40B,118 In Stock

BUK7608-40B,118 Distributor
BUK7608-40B,118 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC FLASH 2MBIT 70NS 32PLCC
172
FILTER LC 220PF SMD
474
IC SWITCH DUAL SPST 16SOIC
4
IC REG LDO 1.2V/ADJ 5A DDPAK
75
MOSFET N-CH 600V 4.4A TO252
9763
0.8A Fast-Response Ultra Low Dropout Linear Regulators
31

Top Sellers