Search
Filters

BUK9245-55A,118

Part No : BUK9245-55A,118
Manufacturer : NXP
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 28A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 14nC @ 5V
Max Input Capacitance 1006pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 122645-BUK9245-55A,118
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IRLR2705TRPBF;  BUK9245-55A;  BUK9245-55A,118;  STD16NF06L;  
BUK9245-55A,118, produced by NXP, is a N-Channel MOSFET transistor in DPAK SMD (SMT) package. The features include 55V drain-source breakdown voltage, 28A (Tc) continuous drain current at 25°C ,2V @ 1mA gate-source threshold voltage. BUK9245-55A,118 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 14nC @ 5V
Max Input Capacitance 1006pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 122645-BUK9245-55A,118
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
IRLR2705TRPBF;  BUK9245-55A;  BUK9245-55A,118;  STD16NF06L;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUK9245-55A,118
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
BUK9245-55A,118 Price

BUK9245-55A,118 Datasheet
BUK9245-55A,118 Application

BUK9245-55A,118 Replacement
BUK9245-55A,118 Pdf

BUK9245-55A,118 Pinout
BUK9245-55A,118 Image

BUK9245-55A,118 Picture
BUK9245-55A,118 In Stock

BUK9245-55A,118 Distributor
BUK9245-55A,118 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC CPLD 36MC 10NS 44VQFP
214
Microprocessor Reset Circuits
135
DIODE ZENER 800MW SMF DO219-M
2600
Dual D-type flip-flop with set and reset; positive-edge trigger
2182

Top Sellers