Search
Filters

BUK9Y58-75B,115

Part No : BUK9Y58-75B,115
Manufacturer : NXP
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 75V 20.73A LFPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 20.73A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 10.7nC @ 5V
Max Input Capacitance 1137pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 60.4W (Tc)
Maximum Rds On at Id,Vgs 53 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 140205-BUK9Y58-75B,115
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
BUK9Y58-75B,115, produced by NXP, is a N-Channel MOSFET transistor in LFPAK56, Power-SO8 SMD (SMT) package. The features include 75V drain-source breakdown voltage, 20.73A (Tc) continuous drain current at 25°C ,2.15V @ 1mA gate-source threshold voltage. BUK9Y58-75B,115 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 20.73A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 10.7nC @ 5V
Max Input Capacitance 1137pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 60.4W (Tc)
Maximum Rds On at Id,Vgs 53 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 140205-BUK9Y58-75B,115
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUK9Y58-75B,115
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
BUK9Y58-75B,115 Price

BUK9Y58-75B,115 Datasheet
BUK9Y58-75B,115 Application

BUK9Y58-75B,115 Replacement
BUK9Y58-75B,115 Pdf

BUK9Y58-75B,115 Pinout
BUK9Y58-75B,115 Image

BUK9Y58-75B,115 Picture
BUK9Y58-75B,115 In Stock

BUK9Y58-75B,115 Distributor
BUK9Y58-75B,115 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS PNP 0.33W SOT23-3
1225
IC REG LDO 15V 0.5A DPAK
15845
Silicon Epitaxial Planar Diode for Switching
6
Lower Gate Charge Simple Drive Requirement
100
IC A/D CONV 16BIT SAMPLNG 28SOIC
126
HEX INVERTER BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUPUTS | IC INVERTER OPEN COL 6CH 14SOP
22
IC PWR SUPPLY MON 8-SOIC
1095

Top Sellers