Search
Filters

CPH6350-TL-E

Part No :
CPH6350-TL-E
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 30V 6A CPH6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,540 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 13nC @ 10V
Max Input Capacitance 600pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 43 mOhm @ 3A, 10V
Mounting SMD (SMT)
Case / Package 6-CPH
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 202778-CPH6350-TL-E
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
CPH6350-TL-E, produced by ON Semiconductor, is a P-Channel MOSFET transistor in 6-CPH SMD (SMT) package. The features include 30V drain-source breakdown voltage, 6A (Ta) continuous drain current at 25°C ,
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 13nC @ 10V
Max Input Capacitance 600pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 43 mOhm @ 3A, 10V
Mounting SMD (SMT)
Case / Package 6-CPH
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 202778-CPH6350-TL-E
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CPH6350-TL-E
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
CPH6350-TL-E Price

CPH6350-TL-E Datasheet
CPH6350-TL-E Application

CPH6350-TL-E Replacement
CPH6350-TL-E Pdf

CPH6350-TL-E Pinout
CPH6350-TL-E Image

CPH6350-TL-E Picture
CPH6350-TL-E In Stock

CPH6350-TL-E Distributor
CPH6350-TL-E Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.5V 5A TO220AB
193
Micropower, 100mA and 200mA CMOS LDO Regulators
210
IC DVR/RCVR RS232 20SSOP
90
5A LOW DROPOUT LINEAR REGULATOR
51
±15kV ESD-Protected USB Transceivers
1
IC MCU 8BIT 1.75KB FLASH 14SOIC / 14-Pin, Flash-Based 8-Bit CMOS Microcontrollers
87
MOSFET N-CH 500V 3A MP3A
599

Top Sellers