Search
Filters

CSD16412Q5A

Part No :
CSD16412Q5A
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 25V 52A 8-SON / Trans MOSFET N-CH 25V 14A 8-Pin VSONP EP T/R
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
175+
€0.261
€45.635
405+
€0.221
€89.392
625+
€0.215
€134.056
860+
€0.207
€178.338
1,110+
€0.201
€223.265
1,480+
€0.181
€267.392
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,298 pieces can ship immediately
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial
Family Name CSD16412Q5A
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
SiR412DP-T1-GE3;  BSC085N025SGXT; BSC085N025S G; BSC106N025S G; 
Fake Threat In the Open Market 58 pct.
Popularity High
Is this a common-used part? Yes
Dimension 8-PowerTDFN
Case / Package 8-VSON (5x6)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 3W (Ta)
Max Input Capacitance 530pF @ 12.5V
Max Gate Charge 3.8nC @ 4.5V
Gate-Source Threshold Voltage 2.3V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 14A (Ta), 52A (Tc)
Drain-Source Breakdown Voltage 25V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Discrete Semiconductor Products
Maximum Gate-Source Voltage +16V, -12V
Maximum Rds On at Id,Vgs 11 mOhm @ 10A, 10V
Win Source Part Number 013355-CSD16412Q5A
CSD16412Q5A, produced by Texas Instruments, is a N-Channel MOSFET transistor in 8-VSON (5x6) SMD (SMT) package. The features include 25V drain-source breakdown voltage, 14A (Ta), 52A (Tc) continuous drain current at 25°C ,2.3V @ 250μA gate-source threshold voltage. CSD16412Q5A is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial
Family Name CSD16412Q5A
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
SiR412DP-T1-GE3;  BSC085N025SGXT; BSC085N025S G; BSC106N025S G; 
Fake Threat In the Open Market 58 pct.
Popularity High
Is this a common-used part? Yes
Dimension 8-PowerTDFN
Case / Package 8-VSON (5x6)
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 3W (Ta)
Max Input Capacitance 530pF @ 12.5V
Max Gate Charge 3.8nC @ 4.5V
Gate-Source Threshold Voltage 2.3V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Continuous Drain Current at 25°C 14A (Ta), 52A (Tc)
Drain-Source Breakdown Voltage 25V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Discrete Semiconductor Products
Maximum Gate-Source Voltage +16V, -12V
Maximum Rds On at Id,Vgs 11 mOhm @ 10A, 10V
Win Source Part Number 013355-CSD16412Q5A
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CSD16412Q5A
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
CSD16412Q5A Price

CSD16412Q5A Datasheet
CSD16412Q5A Application

CSD16412Q5A Replacement
CSD16412Q5A Pdf

CSD16412Q5A Pinout
CSD16412Q5A Image

CSD16412Q5A Picture
CSD16412Q5A In Stock

CSD16412Q5A Distributor
CSD16412Q5A Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
JUNCTION BOX STEEL 3.5"L X 4"W
8400
IC SUPERVISOR MPU 8-SOIC
250
2.7-V TO 5.5 V 8-BIT 4-CHANNEL DIGITAL-TO-ANALOG CONVERTERS
72
DIODE ARRAY GP 40V 100MA SC59
350
1.25A High Efficiency Switching Regulator
194
USB 2.0 Common Mode Choke
2026

Top Sellers