Search
Filters

CSD17301Q5A

MOSFET N-CH 30V 28A 8SON
Manufacturer: Texas Instruments
rohs
Availability: 23 In Stock
CSD17301Q5A, produced by Texas Instruments, is a N-Channel MOSFET transistor in 8-VSON (5x6) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 28A (Ta), 100A (Tc) continuous drain current at 25°C ,1.55V @ 250μA gate-source threshold voltage. CSD17301Q5A is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 28A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 3V, 8V
Gate-Source Threshold Voltage 1.55V @ 250μA
Max Gate Charge 25nC @ 4.5V
Max Input Capacitance 3480pF @ 15V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 3.2W (Ta)
Maximum Rds On at Id,Vgs 2.6 mOhm @ 25A, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 013360-CSD17301Q5A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 28A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 3V, 8V
Gate-Source Threshold Voltage 1.55V @ 250μA
Max Gate Charge 25nC @ 4.5V
Max Input Capacitance 3480pF @ 15V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 3.2W (Ta)
Maximum Rds On at Id,Vgs 2.6 mOhm @ 25A, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 013360-CSD17301Q5A
CSD17301Q5A Price

CSD17301Q5A Datasheet
CSD17301Q5A Application

CSD17301Q5A Replacement
CSD17301Q5A Pdf

CSD17301Q5A Pinout
CSD17301Q5A Image

CSD17301Q5A Picture
CSD17301Q5A In Stock

CSD17301Q5A Distributor
CSD17301Q5A Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SWITCHING P-CHANNEL POWER MOS FET INDUSTRIAL USE
136642
3.3V / 5V ECL Quad D Flip-Flop with Set, Reset, and Differential Clock
450
IC ADC 12BIT 5MSPS SAMPLE 28SSOP
2926
MOSFET N-CH 25V 40A 8-MLP
2626
IC CTRLR HOT SWAP NEG HV 8-SOIC
110
GU (General Use) Type [2-Channel (Form A Form B) Type]
292
Advanced ACPI Controller
13666