Search
Filters

CSD17307Q5A

Part No :
CSD17307Q5A
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 73A 8SON
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
235+
$0.213
$50.055
572+
$0.175
$100.100
883+
$0.170
$150.110
1,213+
$0.165
$200.145
1,563+
$0.160
$250.080
2,084+
$0.144
$300.096
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 515,565 pieces can ship immediately
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 14A (Ta), 73A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 3V, 8V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 5.2nC @ 4.5V
Max Input Capacitance 700pF @ 15V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 11A, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 013363-CSD17307Q5A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance

CSD17307Q5A, produced by Texas Instruments, is a N-Channel MOSFET transistor in 8-VSON (5x6) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 14A (Ta), 73A (Tc) continuous drain current at 25°C ,1.8V @ 250μA gate-source threshold voltage. CSD17307Q5A is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 14A (Ta), 73A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 3V, 8V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 5.2nC @ 4.5V
Max Input Capacitance 700pF @ 15V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 11A, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 013363-CSD17307Q5A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CSD17307Q5A
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
CSD17307Q5A Price

CSD17307Q5A Datasheet
CSD17307Q5A Application

CSD17307Q5A Replacement
CSD17307Q5A Pdf

CSD17307Q5A Pinout
CSD17307Q5A Image

CSD17307Q5A Picture
CSD17307Q5A In Stock

CSD17307Q5A Distributor
CSD17307Q5A Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
NPN Silicon Transistor
372
TVS DIODE 43.6V 70.1V DO204AC
247
IC REG BOOST ADJ 3.8A
Quad, 1MHz, Operational Amplifiers for Commercial, Industrial, and Military Applications
232
VARISTOR 170V 0402
2000
TRANS PREBIAS DUAL PNP SSMINI5
800

Top Sellers