Search
Filters

CSD17309Q3

Part No :
CSD17309Q3
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 60A 8SON / Trans MOSFET N-CH 30V 20A 8-Pin VSON-CLIP EP T/R
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
45+
€1.0290
€46.300
100+
€0.8950
€89.507
150+
€0.8690
€130.350
210+
€0.8440
€177.198
270+
€0.8180
€220.787
355+
€0.7400
€262.838
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 15,402 pieces
MOQ: 45 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 20A (Ta), 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 3V, 8V
Gate-Source Threshold Voltage 1.7V @ 250μA
Max Gate Charge 10nC @ 4.5V
Max Input Capacitance 1440pF @ 15V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 2.8W (Ta)
Maximum Rds On at Id,Vgs 5.4 mOhm @ 18A, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (3.3x3.3)
Dimension 8-PowerTDFN
Win Source Part Number 013365-CSD17309Q3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Family Name CSD17309Q3
Introduction Date March 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
RQ3E180BNTB; FDMC8651;  SI7328DN-T1-GE3; Si7328DN-T1-E3;  
CSD17309Q3, produced by Texas Instruments, is a N-Channel MOSFET transistor in 8-VSON (3.3x3.3) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 20A (Ta), 60A (Tc) continuous drain current at 25°C ,1.7V @ 250μA gate-source threshold voltage. CSD17309Q3 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 20A (Ta), 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 3V, 8V
Gate-Source Threshold Voltage 1.7V @ 250μA
Max Gate Charge 10nC @ 4.5V
Max Input Capacitance 1440pF @ 15V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 2.8W (Ta)
Maximum Rds On at Id,Vgs 5.4 mOhm @ 18A, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (3.3x3.3)
Dimension 8-PowerTDFN
Win Source Part Number 013365-CSD17309Q3
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Family Name CSD17309Q3
Introduction Date March 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
RQ3E180BNTB; FDMC8651;  SI7328DN-T1-GE3; Si7328DN-T1-E3;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CSD17309Q3
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
CSD17309Q3 Price

CSD17309Q3 Datasheet
CSD17309Q3 Application

CSD17309Q3 Replacement
CSD17309Q3 Pdf

CSD17309Q3 Pinout
CSD17309Q3 Image

CSD17309Q3 Picture
CSD17309Q3 In Stock

CSD17309Q3 Distributor
CSD17309Q3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LDO Regulator Pos 3.3V 1.5A Automotive 8-Pin SOIC N T/R / IC REG LDO 3.3V 1.5A 8SOIC
715
IC MOTOR CONTROLLER PWM 10MSOP
1748
SURFACE MOUNT GLASS PASSIVATED HIGH EFFICIENCY SILICON RECTIFIER VOLTAGE RANGE 50 to 1000 Volts CURRENT 1.0 Ampere
2000
IC LIGHT TO FREQUENCY CONV 8SOIC
IC OPAMP CUR SENS 125KHZ SOT23-5
961
IC REG LINEAR 2.5V 3A TO263-3
489
Silicon PNP Epitaxial Planar Transistor(Driver for Solenoid, Relay and Motor and General Purpose) | TRANS PNP DARL 120V 10A TO220F
290
Clock Generator 5MHz to 400MHz-IN 16-Pin TSSOP T/R / IC PLL FREQUENCY SYNTH 16-TSSOP
1474

Top Sellers