Search
Filters

DMG1012T-7

Part No : DMG1012T-7
Manufacturer : Diodes Incorporated
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 20V 630MA SOT-523
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
945+
€0.048
€45.077
2,225+
€0.041
€90.113
3,490+
€0.039
€135.063
4,765+
€0.038
€180.117
6,100+
€0.037
€225.090
8,110+
€0.033
€270.063
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 484,254 pieces can ship immediately
MOQ: 945 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 630mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 0.74nC @ 4.5V
Max Input Capacitance 60.67pF @ 16V
Maximum Gate-Source Voltage ±6V
Power Dissipation (Max) 280mW (Ta)
Maximum Rds On at Id,Vgs 400 mOhm @ 600mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-523
Dimension SOT-523
Win Source Part Number 014369-DMG1012T-7
Family Name DMG1012T
Introduction Date July 07, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
PMR280UN;  PMR290XN,115;  PMR280UN,115;  

DMG1012T-7, produced by Diodes Incorporated, is a N-Channel MOSFET transistor in SOT-523 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 630mA (Ta) continuous drain current at 25°C ,1V @ 250μA gate-source threshold voltage. DMG1012T-7 is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 630mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 0.74nC @ 4.5V
Max Input Capacitance 60.67pF @ 16V
Maximum Gate-Source Voltage ±6V
Power Dissipation (Max) 280mW (Ta)
Maximum Rds On at Id,Vgs 400 mOhm @ 600mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-523
Dimension SOT-523
Win Source Part Number 014369-DMG1012T-7
Family Name DMG1012T
Introduction Date July 07, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
PMR280UN;  PMR290XN,115;  PMR280UN,115;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMG1012T-7
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
DMG1012T-7 Price

DMG1012T-7 Datasheet
DMG1012T-7 Application

DMG1012T-7 Replacement
DMG1012T-7 Pdf

DMG1012T-7 Pinout
DMG1012T-7 Image

DMG1012T-7 Picture
DMG1012T-7 In Stock

DMG1012T-7 Distributor
DMG1012T-7 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CMOS 512-bit SERIAL EEPROM
360
IC CLOCK GEN PROGR LASER 16-SOIC
40
IC OPAMP GP 1.5MHZ RRO 8SOIC
735
MOSFET N-CH 200V 16A TO-3PF
90
66MHz LVDS XO (Standard) Oscillator Surface Mount 3.3V 100mA Enable/Disable
290
Surface Mount Mixer/Detector Schottky Diode
1150