Search
Filters

DMG3414U-7

Part No :
DMG3414U-7
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 20V 4.2A SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 243,104 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 9.6nC @ 4.5V
Max Input Capacitance 829.9pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 780mW (Ta)
Maximum Rds On at Id,Vgs 25 mOhm @ 8.2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 014380-DMG3414U-7
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
DMG3414U-7, produced by Diodes Incorporated, is a N-Channel MOSFET transistor in SOT-23-3 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 4.2A (Ta) continuous drain current at 25°C ,900mV @ 250μA gate-source threshold voltage. DMG3414U-7 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 9.6nC @ 4.5V
Max Input Capacitance 829.9pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 780mW (Ta)
Maximum Rds On at Id,Vgs 25 mOhm @ 8.2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 014380-DMG3414U-7
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMG3414U-7
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
DMG3414U-7 Price

DMG3414U-7 Datasheet
DMG3414U-7 Application

DMG3414U-7 Replacement
DMG3414U-7 Pdf

DMG3414U-7 Pinout
DMG3414U-7 Image

DMG3414U-7 Picture
DMG3414U-7 In Stock

DMG3414U-7 Distributor
DMG3414U-7 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Isolated Ultra Fast Rectifiers
4
3 MHz, Micropower RRO Amplifiers
1823
PNP PRE-BIASED SMALL SIGNAL SOT-23 DUAL SURFACE MOUNT TRANSISTOR
5

Top Sellers