WIN SOURCE will be having Chinese New Year Festival  holidays from 26th January to 10th February, 2022.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 10th February.

Sorry for any inconvenience caused. Happy Chinese New Year Festival !

Search
Filters

DMN3150LW-7

Part No :
DMN3150LW-7
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 28V 1.6A SC70-3
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
16+
€3.0720
€49.154
37+
€2.5570
€94.621
56+
€2.4840
€139.115
77+
€2.4110
€185.650
100+
€2.3370
€233.697
132+
€2.1170
€279.392
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,000 pieces
MOQ: 16 pcs
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
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
DMN3150LW; 
Country of Origin China
ECCN EAR99
Introduction Date August 05, 2008
Family Name DMN3150LW
Dimension SC-70, SOT-323
Case / Package SOT-323
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 350mW (Ta)
Maximum Gate-Source Voltage ±12V
Gate-Source Threshold Voltage 1.4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Continuous Drain Current at 25°C 1.6A (Ta)
Drain-Source Breakdown Voltage 28V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Max Input Capacitance 305pF @ 5V
Maximum Rds On at Id,Vgs 88 mOhm @ 1.6A, 4.5V
Win Source Part Number 014440-DMN3150LW-7

DMN3150LW-7, produced by Diodes Incorporated, is a N-Channel MOSFET transistor in SOT-323 SMD (SMT) package. The features include 28V drain-source breakdown voltage, 1.6A (Ta) continuous drain current at 25°C ,1.4V @ 250μA gate-source threshold voltage. DMN3150LW-7 is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
DMN3150LW; 
Country of Origin China
ECCN EAR99
Introduction Date August 05, 2008
Family Name DMN3150LW
Dimension SC-70, SOT-323
Case / Package SOT-323
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Power Dissipation (Max) 350mW (Ta)
Maximum Gate-Source Voltage ±12V
Gate-Source Threshold Voltage 1.4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Continuous Drain Current at 25°C 1.6A (Ta)
Drain-Source Breakdown Voltage 28V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Max Input Capacitance 305pF @ 5V
Maximum Rds On at Id,Vgs 88 mOhm @ 1.6A, 4.5V
Win Source Part Number 014440-DMN3150LW-7
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMN3150LW-7
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
DMN3150LW-7 Price

DMN3150LW-7 Datasheet
DMN3150LW-7 Application

DMN3150LW-7 Replacement
DMN3150LW-7 Pdf

DMN3150LW-7 Pinout
DMN3150LW-7 Image

DMN3150LW-7 Picture
DMN3150LW-7 In Stock

DMN3150LW-7 Distributor
DMN3150LW-7 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OFFLINE SWITCH
310
FUSE BOARD MNT 160MA 125VAC/VDC / Fuse Chip Very Fast Acting 0.16A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL
2000
IC MIXER 2.3GHZ-7.6GHZ 6SMD
373

Top Sellers