Search
Filters

DMP2123L-7

MOSFET P-CH 20V 3A SOT23-3
Manufacturer: Diodes Incorporated
rohs
Availability: 18,107 In Stock
DMP2123L-7, produced by Diodes Incorporated, is a P-Channel MOSFET transistor in SOT-23-3 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 3A (Ta) continuous drain current at 25°C ,1.25V @ 250μA gate-source threshold voltage. DMP2123L-7 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.25V @ 250μA
Max Gate Charge 7.3nC @ 4.5V
Max Input Capacitance 443pF @ 16V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.4W (Ta)
Maximum Rds On at Id,Vgs 72 mOhm @ 3.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 014482-DMP2123L-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.25V @ 250μA
Max Gate Charge 7.3nC @ 4.5V
Max Input Capacitance 443pF @ 16V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.4W (Ta)
Maximum Rds On at Id,Vgs 72 mOhm @ 3.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 014482-DMP2123L-7
DMP2123L-7 Price

DMP2123L-7 Datasheet
DMP2123L-7 Application

DMP2123L-7 Replacement
DMP2123L-7 Pdf

DMP2123L-7 Pinout
DMP2123L-7 Image

DMP2123L-7 Picture
DMP2123L-7 In Stock

DMP2123L-7 Distributor
DMP2123L-7 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRANS NPN 15V 2.5A MINI 3P
3500
IC FPGA 189 I/O 240RQFP
12
IC ADC 8BIT SERIAL I/O 14-SOIC
1534
TRIAC 700V 10A TO220AB
102
DIODE ARRAY SCHOTTKY 200V TO220
272
Three-PLL General-Purpose EPROM Programmable Clock Generator
59