Search
Filters

DMP2215L-7

Part No : DMP2215L-7
Manufacturer : Diodes Incorporated
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 20V 2.7A SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 97,714 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.25V @ 250μA
Max Gate Charge 5.3nC @ 4.5V
Max Input Capacitance 250pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.08W (Ta)
Maximum Rds On at Id,Vgs 100 mOhm @ 2.7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 014487-DMP2215L-7
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Sufficient
DMP2215L-7, produced by Diodes Incorporated, is a P-Channel MOSFET transistor in SOT-23-3 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 2.7A (Ta) continuous drain current at 25°C ,1.25V @ 250μA gate-source threshold voltage. DMP2215L-7 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.25V @ 250μA
Max Gate Charge 5.3nC @ 4.5V
Max Input Capacitance 250pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.08W (Ta)
Maximum Rds On at Id,Vgs 100 mOhm @ 2.7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 014487-DMP2215L-7
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DMP2215L-7
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
DMP2215L-7 Price

DMP2215L-7 Datasheet
DMP2215L-7 Application

DMP2215L-7 Replacement
DMP2215L-7 Pdf

DMP2215L-7 Pinout
DMP2215L-7 Image

DMP2215L-7 Picture
DMP2215L-7 In Stock

DMP2215L-7 Distributor
DMP2215L-7 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CXA1816 LED array expands Crees family of high flux, multi die arrays in a smaller
5
IC MOTOR DRIVER PAR 24TSSOP
702
DIODE ZENER 27V 500MW SOD323F
300
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 9V 15.4V SMC
249
1,048,576-Bit (128k x 8) Low Voltage EPROM
311
IC GATE NAND 4CH 2-INP 14-SOIC
40

Top Sellers