Search
Filters

FDB13AN06A0

MOSFET N-CH 60V 62A TO-263AB
rohs
Availability: 761 In Stock
FDB13AN06A0, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 10.9A (Ta), 62A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. FDB13AN06A0 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 10.9A (Ta), 62A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1350pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 115W (Tc)
Maximum Rds On at Id,Vgs 13.5 mOhm @ 62A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001084-FDB13AN06A0
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 10.9A (Ta), 62A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1350pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 115W (Tc)
Maximum Rds On at Id,Vgs 13.5 mOhm @ 62A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001084-FDB13AN06A0
FDB13AN06A0 Price

FDB13AN06A0 Datasheet
FDB13AN06A0 Application

FDB13AN06A0 Replacement
FDB13AN06A0 Pdf

FDB13AN06A0 Pinout
FDB13AN06A0 Image

FDB13AN06A0 Picture
FDB13AN06A0 In Stock

FDB13AN06A0 Distributor
FDB13AN06A0 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
HALF-BRIDGE DRIVER
721
GDT 1000V 10KA SURFACE MOUNT
230
IC SWITCH DUAL SPDT 10LFCSP
5068
IC REDRIVER 1CH 2GBPS 8VSSOP
121
DIODE GEN PURP 75V 150MA SOD323
4235