Search
Filters

FDC637BNZ

MOSFET N-CH 20V 6.2A 6-SSOT
rohs
Quantity
Price
Ext. Price
120+
$0.428
$51.360
300+
$0.338
$101.400
985+
$0.305
$300.425
Availability: 3,000 In Stock
This product has a minimum quantity of 120
FDC637BNZ, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in SuperSOT-6 SMD (SMT) package. The features include 20V drain-source breakdown voltage, 6.2A (Ta) continuous drain current at 25°C ,1.5V @ 250μA gate-source threshold voltage. FDC637BNZ is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 12nC @ 4.5V
Max Input Capacitance 895pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 24 mOhm @ 6.2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SuperSOT-6
Dimension SOT-23-6 Thin, TSOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 126928-FDC637BNZ
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 12nC @ 4.5V
Max Input Capacitance 895pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 24 mOhm @ 6.2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SuperSOT-6
Dimension SOT-23-6 Thin, TSOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 126928-FDC637BNZ
FDC637BNZ Price

FDC637BNZ Datasheet
FDC637BNZ Application

FDC637BNZ Replacement
FDC637BNZ Pdf

FDC637BNZ Pinout
FDC637BNZ Image

FDC637BNZ Picture
FDC637BNZ In Stock

FDC637BNZ Distributor
FDC637BNZ Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
N-Channel 20-V (D-S) Fast Switching MOSFET
1744
Low-Loss Filter for Mobile Communication 2017,5MHz
2428
SIDACTOR BI 25V 400A DO-214AA
70035
PNP Epitaxial Planar High Current (High Performance) Transistor
12500
IC MCU 8BIT 32KB FLASH 32LQFP
15000
Quad/Dual, Low-Voltage, Bidirectional RF/Video Switches
239
MIXED SIGNAL MICROCONTROLLER
25
DUAL SYNCHRONOUS STEP-DOWN CONTROLLER FOR LOW VOLTAGE POWER RAILS
897
IC DUAL 4-INPUT MUX 16-SOIC
8500