We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

FDD390N15A

Part No : FDD390N15A
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V 26A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
65+
€0.725
€47.151
150+
€0.614
€92.070
230+
€0.595
€136.827
315+
€0.577
€181.724
405+
€0.558
€225.990
540+
€0.502
€271.188
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,365 pieces can ship immediately
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 18.6nC @ 10V
Max Input Capacitance 1285pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 63W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 26A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 125530-FDD390N15A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Family Name FDD390N15A
Introduction Date September 07, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
AUIRFR4615TRR;  AUIRFR4615TR; AUIRFR4615TRL;  
FDD390N15A, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 150V drain-source breakdown voltage, 26A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. FDD390N15A is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 18.6nC @ 10V
Max Input Capacitance 1285pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 63W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 26A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 125530-FDD390N15A
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Family Name FDD390N15A
Introduction Date September 07, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
AUIRFR4615TRR;  AUIRFR4615TR; AUIRFR4615TRL;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDD390N15A
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
FDD390N15A Price

FDD390N15A Datasheet
FDD390N15A Application

FDD390N15A Replacement
FDD390N15A Pdf

FDD390N15A Pinout
FDD390N15A Image

FDD390N15A Picture
FDD390N15A In Stock

FDD390N15A Distributor
FDD390N15A Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
GDT 1000V 20% 3KA THROUGH HOLE
7
EMC OPTIMIZED CAN TRANSCEIVER
IC REG LDO ADJ 0.15A
123
IC FPGA 77 I/O 100VQFP
5
IC CONTROLLER ETHERNET 32VFQFPN
1962
CONN COMPACT FLASH CARD R/A SMD
4
IC MCU 16BIT 256KB FLASH 100QFP
1