Search
Filters

FDD5353

Part No :
FDD5353
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 11.5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
85+
€0.587
€49.850
195+
€0.496
€96.709
300+
€0.482
€144.450
415+
€0.466
€193.428
535+
€0.452
€241.631
715+
€0.406
€290.566
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 14,473 pieces can ship immediately
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 11.5A (Ta), 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 65nC @ 10V
Max Input Capacitance 3215pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 69W (Tc)
Maximum Rds On at Id,Vgs 12.3 mOhm @ 10.7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 015941-FDD5353
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Quantity per package 2,500
FDD5353, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D-PAK (TO-252AA) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 11.5A (Ta), 50A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. FDD5353 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 11.5A (Ta), 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 65nC @ 10V
Max Input Capacitance 3215pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 69W (Tc)
Maximum Rds On at Id,Vgs 12.3 mOhm @ 10.7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 015941-FDD5353
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDD5353
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
FDD5353 Price

FDD5353 Datasheet
FDD5353 Application

FDD5353 Replacement
FDD5353 Pdf

FDD5353 Pinout
FDD5353 Image

FDD5353 Picture
FDD5353 In Stock

FDD5353 Distributor
FDD5353 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
VARISTOR 2.5KA DISC 12MM
6770
TRANS NPN 140V 0.6A SOT23
17648
+1,-1% Accuracy, Low-Power, +3V and +5V muP Supervisory Circuits
48
MOSFET N-CH 8V 25MA SOT-143
3000
MOSFET N-CH 100V 5.7A DIRECTFET
403
Silicon N-Channel MOS FET
1913
MITSUBISHI RF MOSFET MODULE 400-470MHz 13W 12.5V, 2 Stage Amp. For MOBILE RADIO
22
DIODE SCHOTTKY 20A D2PAK
3
LOW-DROPOUT, 3 V REGULATOR . HIGH EFFICIENCY
52
N-Channel Enhancement-Mode Vertical DMOS FETs
146

Top Sellers