Search
Filters

FDG361N

Part No : FDG361N
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 100V 0.6A SC70-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 600mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 5nC @ 10V
Max Input Capacitance 153pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 420mW (Ta)
Maximum Rds On at Id,Vgs 500 mOhm @ 600mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-6
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 066954-FDG361N
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
FDG361N, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in SC-70-6 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 600mA (Ta) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. FDG361N is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 600mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 5nC @ 10V
Max Input Capacitance 153pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 420mW (Ta)
Maximum Rds On at Id,Vgs 500 mOhm @ 600mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-6
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 066954-FDG361N
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDG361N
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
FDG361N Price

FDG361N Datasheet
FDG361N Application

FDG361N Replacement
FDG361N Pdf

FDG361N Pinout
FDG361N Image

FDG361N Picture
FDG361N In Stock

FDG361N Distributor
FDG361N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
2.5 V/3.3 V Multilevel Input to Differential LVPECL/LVNECL 1:2 Clock or Data Fanout Buffer/Translator
34
CAP FILM 0.012UF 5% 50VDC 1210
199
IC NVSRAM 4MBIT 150NS 32EDIP
1
N-CHANNEL SILICON POWER MOSFET Super FAP-G Series
25
IC DRIVER HIGHSIDE 6A PPAK-5
1000
DIODE, HIGH EFFICIENT, 2A, 300V,
94352
Power MOSFET
1000
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 1.225V SOT23
300

Top Sellers