Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

FDJ129P

Part No :
FDJ129P
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 20V 4.2A SC75-6
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
260+
$0.1930
$50.180
600+
$0.1680
$100.800
925+
$0.1630
$150.775
1,270+
$0.1580
$200.660
1,635+
$0.1530
$250.155
2,160+
$0.1390
$300.240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,021 pieces
MOQ: 260 pcs
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
Fake Threat In the Open Market 31 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 015999-FDJ129P
Dimension SC75-6 FLMP
Case / Package SC75-6 FLMP
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 70 mOhm @ 4.2A, 4.5V
Power Dissipation (Max) 1.6W (Ta)
Maximum Gate-Source Voltage ±12V
Max Input Capacitance 780pF @ 10V
Max Gate Charge 6nC @ 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Continuous Drain Current at 25°C 4.2A (Ta)
Drain-Source Breakdown Voltage 20V
Technology MOSFET
Polarity P-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
FDJ129P, produced by Fairchild/ON Semiconductor, is a P-Channel MOSFET transistor in SC75-6 FLMP SMD (SMT) package. The features include 20V drain-source breakdown voltage, 4.2A (Ta) continuous drain current at 25°C ,1.5V @ 250μA gate-source threshold voltage. FDJ129P is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 31 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 015999-FDJ129P
Dimension SC75-6 FLMP
Case / Package SC75-6 FLMP
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 70 mOhm @ 4.2A, 4.5V
Power Dissipation (Max) 1.6W (Ta)
Maximum Gate-Source Voltage ±12V
Max Input Capacitance 780pF @ 10V
Max Gate Charge 6nC @ 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Continuous Drain Current at 25°C 4.2A (Ta)
Drain-Source Breakdown Voltage 20V
Technology MOSFET
Polarity P-Channel
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDJ129P
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
FDJ129P Price

FDJ129P Datasheet
FDJ129P Application

FDJ129P Replacement
FDJ129P Pdf

FDJ129P Pinout
FDJ129P Image

FDJ129P Picture
FDJ129P In Stock

FDJ129P Distributor
FDJ129P Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRANS NPN 300V 0.1A SOT-346
3299
500mW SOD-123 SURFACE MOUNT Flat Lead Surface Mount Plastic Package Zener Voltage Regulators
36
IC REG BUCK BOOST ADJ DL 10MSOP
766
THYRISTOR SCR 8A 600V DPAK
342
OPTOISO 3.75KV PUSH PULL 8SO
87
CONN INLINE PLUG 4F2+5LV PIN
24
32.768kHz WATCH CRYSTAL, 8.3 x ø3.2MM CYLINDER PACKAGE
100

Top Sellers