Search
Filters

FDMC2523P

MOSFET P-CH 150V 3A MLP 3.3SQ
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
50+
€0.941
€47.025
130+
€0.706
€91.728
425+
€0.635
€270.045
Availability: 3,670 In Stock
This product has a minimum quantity of 50

FDMC2523P, produced by Fairchild/ON Semiconductor, is a P-Channel MOSFET transistor in 8-MLP (3.3x3.3) SMD (SMT) package. The features include 150V drain-source breakdown voltage, 3A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. FDMC2523P is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 9nC @ 10V
Max Input Capacitance 270pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 42W (Tc)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLP (3.3x3.3)
Dimension 8-PowerWDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 112819-FDMC2523P
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 9nC @ 10V
Max Input Capacitance 270pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 42W (Tc)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLP (3.3x3.3)
Dimension 8-PowerWDFN
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 112819-FDMC2523P
FDMC2523P Price

FDMC2523P Datasheet
FDMC2523P Application

FDMC2523P Replacement
FDMC2523P Pdf

FDMC2523P Pinout
FDMC2523P Image

FDMC2523P Picture
FDMC2523P In Stock

FDMC2523P Distributor
FDMC2523P Transistors - FETs, MOSFETs - RF