Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

FDMS2572

Part No :
FDMS2572
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 150V 4.5A POWER56
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
19+
€2.4570
€46.689
46+
€2.0460
€94.127
70+
€1.9870
€139.089
97+
€1.9290
€187.079
124+
€1.8690
€231.805
165+
€1.6940
€279.423
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,000 pieces
MOQ: 19 pcs
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
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Fake Threat In the Open Market 29 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 016060-FDMS2572
Dimension 8-PowerWDFN
Case / Package Power56
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 47 mOhm @ 4.5A, 10V
Power Dissipation (Max) 2.5W (Ta), 78W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 2610pF @ 75V
Max Gate Charge 43nC @ 10V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Continuous Drain Current at 25°C 4.5A (Ta), 27A (Tc)
Drain-Source Breakdown Voltage 150V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
FDMS2572, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in Power56 SMD (SMT) package. The features include 150V drain-source breakdown voltage, 4.5A (Ta), 27A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. FDMS2572 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Fake Threat In the Open Market 29 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 016060-FDMS2572
Dimension 8-PowerWDFN
Case / Package Power56
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 47 mOhm @ 4.5A, 10V
Power Dissipation (Max) 2.5W (Ta), 78W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 2610pF @ 75V
Max Gate Charge 43nC @ 10V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Continuous Drain Current at 25°C 4.5A (Ta), 27A (Tc)
Drain-Source Breakdown Voltage 150V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDMS2572
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
FDMS2572 Price

FDMS2572 Datasheet
FDMS2572 Application

FDMS2572 Replacement
FDMS2572 Pdf

FDMS2572 Pinout
FDMS2572 Image

FDMS2572 Picture
FDMS2572 In Stock

FDMS2572 Distributor
FDMS2572 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
PHOTOCOUPLER TRIAC 600V 6DIP
8683
IC MEM VOICE REC/PLAY 32S 28-DIP / 32s Voice Record and Playback 5V 28-Pin PDIP
3
15-V PROGRAMMABLE HOT SWAP POWER MANAGER
27
Programmable Watchdog Supervisory E2PROM
231
1-Cell to 3-Cell, High-Power 1A, Low-Noise, Step-Up DC-DC Converters | IC REG BOOST ADJ 1.1A 16QSOP
200
IC DRAM 256MBIT PARALLEL 60VFBGA
183

Top Sellers