Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

FDN5630

Part No :
FDN5630
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 1.7A SSOT3
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
13+
$4.1470
$53.911
29+
$3.4530
$100.137
45+
$3.3540
$150.930
62+
$3.2540
$201.748
80+
$3.1550
$252.400
105+
$2.8580
$300.090
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 118,048 pieces
MOQ: 13 pcs
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
Application Field Used in Power Management, Motor Drive & Control
Family Name FDN5630
Introduction Date March 21, 2000
ECCN EAR99
Country of Origin Israel, Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
RSR020N06FRATL;  RSR020N06HZGTL; RSR020N06;  
Fake Threat In the Open Market 34 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 016113-FDN5630
Dimension TO-236-3, SC-59, SOT-23-3
Case / Package SuperSOT-3
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 100 mOhm @ 1.7A, 10V
Power Dissipation (Max) 500mW (Ta)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 400pF @ 15V
Max Gate Charge 10nC @ 10V
Gate-Source Threshold Voltage 3V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Continuous Drain Current at 25°C 1.7A (Ta)
Drain-Source Breakdown Voltage 60V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
FDN5630, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in SuperSOT-3 SMD (SMT) package. The features include 60V drain-source breakdown voltage, 1.7A (Ta) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. FDN5630 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Family Name FDN5630
Introduction Date March 21, 2000
ECCN EAR99
Country of Origin Israel, Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
RSR020N06FRATL;  RSR020N06HZGTL; RSR020N06;  
Fake Threat In the Open Market 34 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 016113-FDN5630
Dimension TO-236-3, SC-59, SOT-23-3
Case / Package SuperSOT-3
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 100 mOhm @ 1.7A, 10V
Power Dissipation (Max) 500mW (Ta)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 400pF @ 15V
Max Gate Charge 10nC @ 10V
Gate-Source Threshold Voltage 3V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Continuous Drain Current at 25°C 1.7A (Ta)
Drain-Source Breakdown Voltage 60V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDN5630
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
FDN5630 Price

FDN5630 Datasheet
FDN5630 Application

FDN5630 Replacement
FDN5630 Pdf

FDN5630 Pinout
FDN5630 Image

FDN5630 Picture
FDN5630 In Stock

FDN5630 Distributor
FDN5630 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
3-Pin, Ultra-Low-Power SC70/SOT23 Voltage Detectors
241
IC MPU I.MX31 400MHZ 473MAPBGA
144
IC VIDEOMUX CFA 75MHZ 4IN 16SOIC
210
RF RCVR FM 64MHZ-108MHZ 20QFN
360
bipolar integrated circuit designed as a telephone bell replacement
372
RES 0.03 OHM 1% 1W 1206
221
CAP FILM 3UF 5% 1.2KVDC RADIAL
346
1-Channel Single ADC SAR 100ksps 16-bit Serial 8-Pin MSOP Tube / IC ADC 16BIT LP UNIPOLAR 8-MSOP
30
IC OFFLINE SWIT SMPS CM SOT223
1196
CONN RCPT 100POS 0.4MM SMD GOLD

Top Sellers