Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

FDP038AN06A0

Part No :
FDP038AN06A0
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 80A TO-220AB
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
30+
$1.9410
$58.230
60+
$1.6890
$101.340
95+
$1.6400
$155.800
130+
$1.5920
$206.960
165+
$1.5430
$254.595
215+
$1.3980
$300.570
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 12,552 pieces
MOQ: 30 pcs
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
Quantity per package 800
Fake Threat In the Open Market 61 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 067009-FDP038AN06A0
Dimension TO-220-3
Case / Package TO-220-3
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 3.8 mOhm @ 80A, 10V
Power Dissipation (Max) 310W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 6400pF @ 25V
Max Gate Charge 124nC @ 10V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Continuous Drain Current at 25°C 17A (Ta), 80A (Tc)
Drain-Source Breakdown Voltage 60V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
FDP038AN06A0, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220-3 Through Hole package. The features include 60V drain-source breakdown voltage, 17A (Ta), 80A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. FDP038AN06A0 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Quantity per package 800
Fake Threat In the Open Market 61 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 067009-FDP038AN06A0
Dimension TO-220-3
Case / Package TO-220-3
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 3.8 mOhm @ 80A, 10V
Power Dissipation (Max) 310W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 6400pF @ 25V
Max Gate Charge 124nC @ 10V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Continuous Drain Current at 25°C 17A (Ta), 80A (Tc)
Drain-Source Breakdown Voltage 60V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDP038AN06A0
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
FDP038AN06A0 Price

FDP038AN06A0 Datasheet
FDP038AN06A0 Application

FDP038AN06A0 Replacement
FDP038AN06A0 Pdf

FDP038AN06A0 Pinout
FDP038AN06A0 Image

FDP038AN06A0 Picture
FDP038AN06A0 In Stock

FDP038AN06A0 Distributor
FDP038AN06A0 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Dual Transmitter/Receiver RS-232 20-Pin PDIP N / IC TXRS RS-232 W/SHTDWN 20-DIP
66
10-PIN, 24-BIT, 192KHz STEREO D/A CONVERTER
1455
RES 1.5 OHM 5% 1/4W 1206
500
FIXED IND 1.5UH 48A 1.62MOHM SMD
197
IC REG LDO 3.3V 0.1A TO92-3
3
In-System Programmable 3.3V SuperWIDE™ High Density PLD
48
IC REG LDO 5V 75MA SNT6A
1400

Top Sellers