Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

FDP047N08

Part No :
FDP047N08
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
Trans MOSFET N-CH 75V 164A 3-Pin(3+Tab) TO-220 Tube / MOSFET N-CH 75V 164A TO-220
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
45+
$1.2060
$54.270
100+
$1.0490
$104.900
150+
$1.0190
$152.850
205+
$0.9890
$202.745
265+
$0.9590
$254.135
350+
$0.8680
$303.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,042 pieces
MOQ: 45 pcs
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
Quantity per package 800
Family Name FDP047N08
Introduction Date September 14, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
AOT400;  BUK655R0-75C; BUK754R3-75C;  BUK9506-75B;  
Fake Threat In the Open Market 61 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 204107-FDP047N08
Dimension TO-220-3
Case / Package TO-220-3
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 4.7 mOhm @ 80A, 10V
Power Dissipation (Max) 268W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 9415pF @ 25V
Max Gate Charge 152nC @ 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 164A (Tc)
Drain-Source Breakdown Voltage 75V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
FDP047N08, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220-3 Through Hole package. The features include 75V drain-source breakdown voltage, 164A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. FDP047N08 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Balance
Quantity per package 800
Family Name FDP047N08
Introduction Date September 14, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Alternative Parts
(Cross-Reference)
AOT400;  BUK655R0-75C; BUK754R3-75C;  BUK9506-75B;  
Fake Threat In the Open Market 61 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 204107-FDP047N08
Dimension TO-220-3
Case / Package TO-220-3
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 4.7 mOhm @ 80A, 10V
Power Dissipation (Max) 268W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 9415pF @ 25V
Max Gate Charge 152nC @ 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 164A (Tc)
Drain-Source Breakdown Voltage 75V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDP047N08
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
FDP047N08 Price

FDP047N08 Datasheet
FDP047N08 Application

FDP047N08 Replacement
FDP047N08 Pdf

FDP047N08 Pinout
FDP047N08 Image

FDP047N08 Picture
FDP047N08 In Stock

FDP047N08 Distributor
FDP047N08 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Audio Sound Processor for home audio
87
16 Channel high precision LED driver for LCD Backlight
945
IC REG LDO 5V 0.15A SOT23-5
918
IC COMPARATOR QUAD 3V/5V 14-SOIC
534
MOSFET P-CH 20V 24A D2PAK
120
TVS DIODE 14VWM 23.2VC SOD123FL

Top Sellers