Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

FDP52N20

Part No :
FDP52N20
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 200V 52A TO-220
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
30+
$1.7200
$51.600
70+
$1.4960
$104.720
105+
$1.4530
$152.565
145+
$1.4100
$204.450
185+
$1.3670
$252.895
245+
$1.2380
$303.310
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,514 pieces
MOQ: 30 pcs
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
Family Name FDP52N20
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
PSMN057-200P;  STP75NF20;   PSMN057-200P,127; 
Fake Threat In the Open Market 38 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 067023-FDP52N20
Dimension TO-220-3
Case / Package TO-220-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 49 mOhm @ 26A, 10V
Power Dissipation (Max) 357W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 2900pF @ 25V
Max Gate Charge 63nC @ 10V
Gate-Source Threshold Voltage 5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 52A (Tc)
Drain-Source Breakdown Voltage 200V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
FDP52N20, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220-3 Through Hole package. The features include 200V drain-source breakdown voltage, 52A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. FDP52N20 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Family Name FDP52N20
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
PSMN057-200P;  STP75NF20;   PSMN057-200P,127; 
Fake Threat In the Open Market 38 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 067023-FDP52N20
Dimension TO-220-3
Case / Package TO-220-3
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 49 mOhm @ 26A, 10V
Power Dissipation (Max) 357W (Tc)
Maximum Gate-Source Voltage ±30V
Max Input Capacitance 2900pF @ 25V
Max Gate Charge 63nC @ 10V
Gate-Source Threshold Voltage 5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 52A (Tc)
Drain-Source Breakdown Voltage 200V
Technology MOSFET
Polarity N-Channel
Status Active
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDP52N20
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
FDP52N20 Price

FDP52N20 Datasheet
FDP52N20 Application

FDP52N20 Replacement
FDP52N20 Pdf

FDP52N20 Pinout
FDP52N20 Image

FDP52N20 Picture
FDP52N20 In Stock

FDP52N20 Distributor
FDP52N20 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 16KB MROM 48QFP
21
IC REG LDO 5V 0.2A SOT23-5
600
MOSFET 20V 1.5A DMOS 24-DW
235
DIODE ARRAY GP 75V 215MA SOT23
1090
CONN FPC/FFC 25POS .3MM
1042
EPITAXIAL PLANAR NPN TRANSISTOR (HIGH FREQUENCY LOW NOISE AMPLIFIER, VHF BAND AMPLIFIER)
4780
SENSOR TEMP I2C/SMBUS 8WDFN / Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 8-Pin WDFN EP T/R
30
IC TRANSCEIVER HALF 1/1 8UMAX
295
IC OPAMP GP 10.5MHZ RRO 8SO / Op Amp Dual Precision Amplifier R-R I/O ±15V/30V 8-Pin SOIC N Tube
6
MOSFET P-CH 60V 27A D2PAK
1186

Top Sellers