Search
Filters

FDPF7N50F

Part No :
FDPF7N50F
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 500V 6A TO-220F
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,920 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 960pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 38.5W (Tc)
Maximum Rds On at Id,Vgs 1.15 Ohm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Dimension TO-220-3 Full Pack
Win Source Part Number 067060-FDPF7N50F
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
FDPF7N50F, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220F Through Hole package. The features include 500V drain-source breakdown voltage, 6A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. FDPF7N50F is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 960pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 38.5W (Tc)
Maximum Rds On at Id,Vgs 1.15 Ohm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Dimension TO-220-3 Full Pack
Win Source Part Number 067060-FDPF7N50F
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDPF7N50F
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
FDPF7N50F Price

FDPF7N50F Datasheet
FDPF7N50F Application

FDPF7N50F Replacement
FDPF7N50F Pdf

FDPF7N50F Pinout
FDPF7N50F Image

FDPF7N50F Picture
FDPF7N50F In Stock

FDPF7N50F Distributor
FDPF7N50F Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 62KB FLASH 52MQFP
50
IC VREF SERIES 3V SOT23-3
339
IC MCU 8BIT 7KB FLASH 28QFN
160
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PLAY 8MIN 28-DIP
37
Synchronous SIMPLE SWITCHER Buck Regulator
150
WIDE BAND LOW NOISE AMPLIFIER GaAs MMIC
114
1000
CAP ALUM POLY 120UF 20% 2V SMD
1297

Top Sellers