Search
Filters

FDS4435A

MOSFET P-CH 30V 9A 8-SOIC
rohs
Quantity
Price
Ext. Price
228+
$0.220
$50.160
607+
$0.165
$100.155
2,014+
$0.149
$300.086
Availability: 4,844 In Stock
This product has a minimum quantity of 228

FDS4435A, produced by Fairchild/ON Semiconductor, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 9A (Ta) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. FDS4435A is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 30nC @ 5V
Max Input Capacitance 2010pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 17 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 016138-FDS4435A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 30nC @ 5V
Max Input Capacitance 2010pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 17 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 016138-FDS4435A
FDS4435A Price

FDS4435A Datasheet
FDS4435A Application

FDS4435A Replacement
FDS4435A Pdf

FDS4435A Pinout
FDS4435A Image

FDS4435A Picture
FDS4435A In Stock

FDS4435A Distributor
FDS4435A Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LinCMOS UPOWER PRECISION OPERATIONAL AMPLIFIERS
16800
TRANS NPN 50V 0.15A UMT3F
18001
DIODE ZENER 22V 1W MELF
4490
IC OPAMP GP 155KHZ RRO 8TSSOP
1200
650V N-Channel MOSFET
5000
MOSFET N-CH 400V 9A TO-220
2182
IC SWITCH QUAD SPST 16DIP
2300