The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FDS4435BZ

Part No FDS4435BZ
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 8.8A 8-SOIC
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
Pricing & Ordering $0.315 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
125+
$0.4100
$51.250
300+
$0.3370
$101.100
465+
$0.3260
$151.590
635+
$0.3160
$200.660
820+
$0.3050
$250.100
1,095+
$0.2740
$300.030
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 785,510 pieces
MOQ: 125 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1845pF @ 15V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 20 mOhm @ 8.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 016137-FDS4435BZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Consumer Electronics
Family Name FDS4435BZ
Introduction Date July 19, 2005
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
FDS4435BZ_F085;  TSM4835CSRL; TSM4835CS; 

Description

The FDS4435BZ is a high popularity P-Channel MOSFET manufactured by Fairchild/ON Semiconductor. It has a fake threat in the open market of 64% and a sufficient supply and demand status. This MOSFET has a power dissipation of 2.5W (Ta) and is commonly used in power management and consumer electronics.