Search
Filters

FDS5680

Part No :
FDS5680
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 8A 8-SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
170+
€0.286
€48.622
400+
€0.243
€97.070
615+
€0.235
€144.508
845+
€0.228
€192.855
1,095+
€0.221
€241.477
1,460+
€0.198
€289.632
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,700 pieces can ship immediately
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 1850pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 20 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 016148-FDS5680
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Quantity per package 2,500
FDS5680, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 60V drain-source breakdown voltage, 8A (Ta) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. FDS5680 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 1850pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 20 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 016148-FDS5680
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDS5680
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
FDS5680 Price

FDS5680 Datasheet
FDS5680 Application

FDS5680 Replacement
FDS5680 Pdf

FDS5680 Pinout
FDS5680 Image

FDS5680 Picture
FDS5680 In Stock

FDS5680 Distributor
FDS5680 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC SWITCH QUAD SPST 16TSSOP
100
Single 5V RS232/RS485 Multiprotocol Transceiver
534
TRANS PREBIAS PNP 200MW SOT23-3
2652
IC D-TYPE POS TRG SNGL 20SOIC
241
HIGH SPEED 4K x 8 CMOS PROM/RPROM
2

Top Sellers