Search
Filters

FDS6612A

Part No : FDS6612A
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 8.4A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 53,926 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 7.6nC @ 5V
Max Input Capacitance 560pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 22 mOhm @ 8.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 016157-FDS6612A
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Quantity per package 2,500
FDS6612A, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 8.4A (Ta) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. FDS6612A is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 7.6nC @ 5V
Max Input Capacitance 560pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 22 mOhm @ 8.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 016157-FDS6612A
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDS6612A
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
FDS6612A Price

FDS6612A Datasheet
FDS6612A Application

FDS6612A Replacement
FDS6612A Pdf

FDS6612A Pinout
FDS6612A Image

FDS6612A Picture
FDS6612A In Stock

FDS6612A Distributor
FDS6612A Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
XA 16-bit microcontroller family 32K/512 OTP/ROM/ROMless, watchdog, 2 UARTs
160
DIODE GEN 75V 150MA MINI MELF
960
Medium Power Transistor NPN silicon
18000
IC MCU 32BIT 128KB FLASH 100QFP
45
CAP FEEDTHRU 1UF 20% 6.3V 0603
5616
In-System Programmable High Density PLD
90

Top Sellers