Search
Filters

FDS6679

Part No :
FDS6679
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 30V 13A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 24,891 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 96nC @ 10V
Max Input Capacitance 3845pF @ 15V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 9.3 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 067088-FDS6679
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Quantity per package 2,500
FDS6679, produced by Fairchild/ON Semiconductor, is a P-Channel MOSFET transistor in 8-SO SMD (SMT) package. The features include 30V drain-source breakdown voltage, 13A (Ta) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. FDS6679 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 96nC @ 10V
Max Input Capacitance 3845pF @ 15V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 9.3 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 067088-FDS6679
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDS6679
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
FDS6679 Price

FDS6679 Datasheet
FDS6679 Application

FDS6679 Replacement
FDS6679 Pdf

FDS6679 Pinout
FDS6679 Image

FDS6679 Picture
FDS6679 In Stock

FDS6679 Distributor
FDS6679 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
PROTECTED QUAD POWER DRIVERS
50
CRYSTAL 32.7680KHZ 4PF SMD / SMD Low ESR Crystal
1188
IC LED DRIVER RGLTR DIM
312
VOLTAGE DETECTING SYSTEM RESETTING IC SERIES
4000
Quad Differential Drivers BDG1A, BDP1A, BDGLA, BPNGA, BPNPA, and BPPGA
59
IC LED DRVR RGLTR DIM 400MA 8SON
408
IC REG LDO 3.2V 0.2A
3253
HEX SCHMITT INVERTER | IC INVERTER SCHMITT 6CH 14SOIC
5

Top Sellers