Search
Filters

FDT457N

Part No :
FDT457N
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 5A SOT-223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
220+
€0.219
€48.092
525+
€0.185
€97.070
810+
€0.179
€145.086
1,115+
€0.173
€193.274
1,440+
€0.168
€241.289
1,915+
€0.151
€289.531
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,400 pieces can ship immediately
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 5.9nC @ 5V
Max Input Capacitance 235pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 60 mOhm @ 5A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223-4
Dimension TO-261-4, TO-261AA
Win Source Part Number 016216-FDT457N
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Motor Drive & Control, Power Management
Quantity per package 4k pcs
FDT457N, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in SOT-223-4 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 5A (Ta) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. FDT457N is used in the -65°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 5.9nC @ 5V
Max Input Capacitance 235pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 60 mOhm @ 5A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223-4
Dimension TO-261-4, TO-261AA
Win Source Part Number 016216-FDT457N
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Motor Drive & Control, Power Management
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDT457N
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
FDT457N Price

FDT457N Datasheet
FDT457N Application

FDT457N Replacement
FDT457N Pdf

FDT457N Pinout
FDT457N Image

FDT457N Picture
FDT457N In Stock

FDT457N Distributor
FDT457N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
General Purpose PNP Epitaxial Planar Transistor
300
IC DISPLAY CTLR ON SCRN 80SQFP
234
IC POWER MANAGEMENT 8SOP
40
NPN general purpose transistors
2
IC VREF SHUNT 1.225V SC70
80
IC REGISTER 8BIT SIPO 14-DIP
340
IC REG BCK 1.3V 0.5A SYNC SC70-6
291
TRIAC 800V 25A TO220AB / TRIAC 800V 25A(RMS) 275A 3-Pin(3+Tab) TO-220AB Rail
41

Top Sellers