Search
Filters

FDV302P

MOSFET P-CH 25V 120MA SOT-23
rohs
Quantity
Price
Ext. Price
385+
$0.130
$50.050
1,031+
$0.097
$100.007
3,410+
$0.088
$300.080
Availability: 556,983 In Stock
This product has a minimum quantity of 385
FDV302P, produced by Fairchild/ON Semiconductor, is a P-Channel MOSFET transistor in SOT-23 SMD (SMT) package. The features include 25V drain-source breakdown voltage, 120mA (Ta) continuous drain current at 25°C ,1.5V @ 250μA gate-source threshold voltage. FDV302P is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Dimension TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 10 Ohm @ 200mA, 4.5V
Power Dissipation (Max) 350mW (Ta)
Maximum Gate-Source Voltage ±8V
Max Input Capacitance 11pF @ 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Drain-Source Breakdown Voltage 25V
Technology MOSFET
Polarity P-Channel
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
Continuous Drain Current at 25°C 120mA (Ta)
Max Gate Charge 0.31nC @ 4.5V
Win Source Part Number 016219-FDV302P
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
Dimension TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 10 Ohm @ 200mA, 4.5V
Power Dissipation (Max) 350mW (Ta)
Maximum Gate-Source Voltage ±8V
Max Input Capacitance 11pF @ 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 4.5V
Drain-Source Breakdown Voltage 25V
Technology MOSFET
Polarity P-Channel
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
Continuous Drain Current at 25°C 120mA (Ta)
Max Gate Charge 0.31nC @ 4.5V
Win Source Part Number 016219-FDV302P
FDV302P Price

FDV302P Datasheet
FDV302P Application

FDV302P Replacement
FDV302P Pdf

FDV302P Pinout
FDV302P Image

FDV302P Picture
FDV302P In Stock

FDV302P Distributor
FDV302P Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC ADC 8BIT LP 16-QSOP
1868
IC XDCP 128-TAP 50KOHM 10-MSOP
10820
4-Bit Differential ECL Bus/TTL Bus Transceciver
24
FERRITE BEAD 2.5 KOHM 0603 1LN
55286