The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FQA28N50F

Part No FQA28N50F
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 28.4A TO-3P
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
Pricing & Ordering $2.151 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
18+
$2.9110
$52.398
42+
$2.3890
$100.338
65+
$2.3140
$150.410
90+
$2.2390
$201.510
116+
$2.1650
$251.140
155+
$1.9410
$300.855
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 21,000 pieces
MOQ: 18 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 28.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 140nC @ 10V
Max Input Capacitance 5600pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 310W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 14.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PN
Dimension TO-3P-3, SC-65-3
Win Source Part Number 131607-FQA28N50F
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Application Field Used in Industrial

Description

The FQA28N50F is an N-Channel MOSFET that is designed for high-voltage, high-current applications. The device is manufactured by Fairchild/ON Semiconductor and is available in tube/rail packaging. The device is mounted through a through-hole package and has a maximum drain-source breakdown voltage of 500V. The device has a continuous drain current of 28.4A at 25°C and a gate-source threshold voltage of 5V @ 250μA. The device has a maximum gate charge of 140nC @ 10V and a maximum Rds On at Id, Vgs of 160 mOhm @ 14.2A, 10V. The device is obsolete (EOL) and has a medium popularity with a fake threat in the open market of 47 pct. The supply and demand status of the device is balanced. The device is widely used in industrial applications.