Search
Filters

FQA6N90C_F109

Part No :
FQA6N90C_F109
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 900V 6A TO-3P
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1770pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 198W (Tc)
Maximum Rds On at Id,Vgs 2.3 Ohm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PN
Dimension TO-3P-3, SC-65-3
Win Source Part Number 001230-FQA6N90C_F109
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
FQA6N90C_F109, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-3PN Through Hole package. The features include 900V drain-source breakdown voltage, 6A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. FQA6N90C_F109 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1770pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 198W (Tc)
Maximum Rds On at Id,Vgs 2.3 Ohm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PN
Dimension TO-3P-3, SC-65-3
Win Source Part Number 001230-FQA6N90C_F109
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FQA6N90C_F109
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
FQA6N90C_F109 Price

FQA6N90C_F109 Datasheet
FQA6N90C_F109 Application

FQA6N90C_F109 Replacement
FQA6N90C_F109 Pdf

FQA6N90C_F109 Pinout
FQA6N90C_F109 Image

FQA6N90C_F109 Picture
FQA6N90C_F109 In Stock

FQA6N90C_F109 Distributor
FQA6N90C_F109 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MULTIPLEXER 8X1 16LFCSP
66
FIXED IND 2.2UH 900MA 88 MOHM
257
IC 22BIT DELTA-SIGMA ADC 28-SSOP
200
WIDE INPUT NON-ISOLATED & REGULATED SINGLE OUTPUT
205
High Voltage Photodarlington Optocouplers
100
Ideal as a choke coil for noise filtering and DC/DC
30

Top Sellers