FQD7N20LTF

Part No :
FQD7N20LTF
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 200V 5.5A DPAK
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
Unit Price
Ext. Price
10+
$5.4640
$54.640
22+
$4.5490
$100.078
34+
$4.4190
$150.246
47+
$4.2880
$201.536
61+
$4.1570
$253.577
80+
$3.7650
$301.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,420 pieces
MOQ: 10 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 5.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 9nC @ 5V
Max Input Capacitance 500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 45W (Tc)
Maximum Rds On at Id,Vgs 750 mOhm @ 2.75A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 204292-FQD7N20LTF
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
FQD7N20LTF, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 200V drain-source breakdown voltage, 5.5A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. FQD7N20LTF is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 5.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 9nC @ 5V
Max Input Capacitance 500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 45W (Tc)
Maximum Rds On at Id,Vgs 750 mOhm @ 2.75A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 204292-FQD7N20LTF
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FQD7N20LTF
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
FQD7N20LTF Price

FQD7N20LTF Datasheet
FQD7N20LTF Application

FQD7N20LTF Replacement
FQD7N20LTF Pdf

FQD7N20LTF Pinout
FQD7N20LTF Image

FQD7N20LTF Picture
FQD7N20LTF In Stock

FQD7N20LTF Distributor
FQD7N20LTF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
1.3-W, stereo, analog input Class-AB audio amplifier 9-DSBGA -40 to 85
1482
TVS DIODE 188VWM 328VC P600
800
Silicon Z-Diodes
300
P4 640 3.2GHz (LGA775)
308
DIODE GEN PURP 600V 15A TO220FP
1390
IC REG LINEAR 2.95V 1A 8XDFN
339
LOW FORWARD VOLTAGE SCHOTTKY BARRIER RECTIFIER 2.0 AMP, 20 AND 40 VOLTS
1000
POWER DIODE MODULE
1

Top Sellers