Search
Filters

FQU30N06L

Part No : FQU30N06L
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 24A IPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
355+
€0.137
€48.545
835+
€0.116
€96.493
1,295+
€0.112
€144.662
1,770+
€0.109
€192.610
2,295+
€0.105
€240.899
3,065+
€0.094
€289.256
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,400 pieces can ship immediately
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 65 pct.
Popularity Medium
Win Source Part Number 040355-FQU30N06L
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 39 mOhm @ 12A, 10V
Power Dissipation (Max) 2.5W (Ta), 44W (Tc)
Maximum Gate-Source Voltage ±20V
Max Gate Charge 20nC @ 5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Continuous Drain Current at 25°C 24A (Tc)
Drain-Source Breakdown Voltage 60V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
Max Input Capacitance 1040pF @ 25V
FQU30N06L, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in I-Pak Through Hole package. The features include 60V drain-source breakdown voltage, 24A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. FQU30N06L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 65 pct.
Popularity Medium
Win Source Part Number 040355-FQU30N06L
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Rds On at Id,Vgs 39 mOhm @ 12A, 10V
Power Dissipation (Max) 2.5W (Ta), 44W (Tc)
Maximum Gate-Source Voltage ±20V
Max Gate Charge 20nC @ 5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Continuous Drain Current at 25°C 24A (Tc)
Drain-Source Breakdown Voltage 60V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
Max Input Capacitance 1040pF @ 25V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FQU30N06L
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
FQU30N06L Price

FQU30N06L Datasheet
FQU30N06L Application

FQU30N06L Replacement
FQU30N06L Pdf

FQU30N06L Pinout
FQU30N06L Image

FQU30N06L Picture
FQU30N06L In Stock

FQU30N06L Distributor
FQU30N06L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
RELAY GENERAL PURPOSE DPDT 2A 3V
9
50/100M SOT-23 CMOS RF LDO REGULATORS
300
2.7 V TO 5.5 V, 1-CHANNEL, 8-BIT, PARALLEL ANALOG-TO-DIGITAL CONVERTER | IC ADC 8BIT SAR 24TSSOP
FIXED IND 10UH 1A 75 MOHM SMD
243

Top Sellers